IC, CONTROLLER, USB OTG, 128LQFP; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:128Pins; Data Rate:480Mbps; No. of Ports:3 Port; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 51AK5974 |
| Product Name | Ic, Controller, Usb Otg, 128Lqfp; Usb Standard St-Ericsson |
| Technology | USB |
| Features | RoHS |
| Supply Voltage | Other; 3V |
| Data Rate | 480000 kbps |