Eric'sons Dura Trench 26" wide ADA/Heel proof stainless steel slotted trench drain grate 26CF24SSD

Description
T304 Stainless steel ADA compliant / Heel proof grate – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class C. This 26″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is typically used on an 24” wide stainless steel trench drain or 24” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. Typical uses are trench drains in production areas where the user is trying to keep small objects out of the drain. This grate is also used in combined pedestrian and vehicular traffic areas where a corrosion resistant grate option is desired.
Datasheet
Description
T304 Stainless steel ADA compliant / Heel proof grate – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class C. This 26″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is typically used on an 24” wide stainless steel trench drain or 24” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. Typical uses are trench drains in production areas where the user is trying to keep small objects out of the drain. This grate is also used in combined pedestrian and vehicular traffic areas where a corrosion resistant grate option is desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26
Dallas, GA, United States
26" wide ADA/Heel proof stainless steel slotted trench drain grate
26CF24SSD
26" wide ADA/Heel proof stainless steel slotted trench drain grate 26CF24SSD
T304 Stainless steel ADA compliant / Heel proof grate – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class C. This 26″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is typically used on an 24” wide stainless steel trench drain or 24” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. Typical uses are trench drains in production areas where the user is trying to keep small objects out of the drain. This grate is also used in combined pedestrian and vehicular traffic areas where a corrosion resistant grate option is desired.

T304 Stainless steel ADA compliant / Heel proof grate – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class C.

This 26″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is typically used on an 24” wide stainless steel trench drain or 24” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. Typical uses are trench drains in production areas where the user is trying to keep small objects out of the drain. This grate is also used in combined pedestrian and vehicular traffic areas where a corrosion resistant grate option is desired.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 26CF24SSD
Product Name 26" wide ADA/Heel proof stainless steel slotted trench drain grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Superdecking Pultruded Deck - GR100 - Creative Composites Group
Creative Composites Group
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 24 inch (610 mm)
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details