The 26" wide FRP slotted trench drain grate, part number 26B24FG, is constructed from vinyl ester fiberglass, providing natural corrosion resistance. It features a gray color and an anti-slip surface, making it suitable for various applications, including food and beverage facilities, industrial settings, and truck docks. The grate is designed with smooth rounded corners and a V-shaped bottom to enhance cleanliness. It has a thickness of 1.5 inches and is rated for DIN Class D load capacity, making it capable of supporting forklift traffic. The installation utilizes a bolt and toggle locking mechanism, ensuring secure placement. This product is particularly effective for high water intake volumes due to its larger openings, which reduce clogging.
Cast Fiberglass slotted grate – gray color – 26″ wide x 24″ long x 1.5″ thick – DIN load class D
This is becoming a popular 26″ wide grate. This cast fiber reinforced plastic grate is primarily used as a replacement for expensive stainless steel trench drain grates. It is typically used on an 24” wide trench drain, 24” wide stainless steel trench drain, or 24” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in food and beverage facilities, water and waste water facilities, industrial and manufacturing facilities, and any other area where corrosion resistance and a high intake volume is required. This grate has also become popular for use in truck docks because it is nonmetalic and is less likely to be stolen.
| Eric'sons Dura Trench | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | 26B24FG |
| Product Name | 26" wide FRP slotted trench drain grate |
| Type | Grating |