Eric'sons Dura Trench 26" wide black solid trench drain cover 26AF24BPD

Description
Black powder painted solid cover plate – specify smooth or checkered – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class B. This is our most common 26″ wide solid cover. It is typically used on 24” wide utility trench. These covers typically come with an embossed diamond tread surface to provide slip resistance. Typical uses are utility trenches in airports, water and wastewater treatment facilities, industrial and manufacturing facilities, and any other area where utility trenches may be required.
Datasheet
Description
Black powder painted solid cover plate – specify smooth or checkered – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class B. This is our most common 26″ wide solid cover. It is typically used on 24” wide utility trench. These covers typically come with an embossed diamond tread surface to provide slip resistance. Typical uses are utility trenches in airports, water and wastewater treatment facilities, industrial and manufacturing facilities, and any other area where utility trenches may be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26
Dallas, GA, United States
26" wide black solid trench drain cover
26AF24BPD
26" wide black solid trench drain cover 26AF24BPD
Black powder painted solid cover plate – specify smooth or checkered – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class B. This is our most common 26″ wide solid cover. It is typically used on 24” wide utility trench. These covers typically come with an embossed diamond tread surface to provide slip resistance. Typical uses are utility trenches in airports, water and wastewater treatment facilities, industrial and manufacturing facilities, and any other area where utility trenches may be required.

Black powder painted solid cover plate – specify smooth or checkered – 26″ wide x 24″ long x 1.5″ thick – rated for DIN load class B.

This is our most common 26″ wide solid cover. It is typically used on 24” wide utility trench. These covers typically come with an embossed diamond tread surface to provide slip resistance. Typical uses are utility trenches in airports, water and wastewater treatment facilities, industrial and manufacturing facilities, and any other area where utility trenches may be required.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 26AF24BPD
Product Name 26" wide black solid trench drain cover
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Amtico Infinity Spark - AR0A1131 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Serene; Ceramic Finish
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 52 inch (1321 mm)
Width 36 inch (914 mm)
View Details
Anti-Slip Walkway Covers - Hi-Traction® - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details