Eric'sons Dura Trench 10" wide fiberglass trench drain grate 10G48FG

Description
Heavy mesh fibergalss grating with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class D. This 10″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench drain grate will handle vehicular loads. The grate comes with an anti-slip grit on the top that is particularly useful in wet and slimy environments. Upon request it can be ordered without the traction grit. It is typically used on an 8″ wide prefabricated trench drain, 8″ wide stainless steel trench drain, or 8″ wide catch basin. Typical uses are trench drains in slick production areas of manufacturing plants, chemical plants, and food and beverage plants. One of the most common areas of use is in chemical unloading areas where storage volume, chemical loading, and vehicular loads are present.
Datasheet
Description
Heavy mesh fibergalss grating with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class D. This 10″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench drain grate will handle vehicular loads. The grate comes with an anti-slip grit on the top that is particularly useful in wet and slimy environments. Upon request it can be ordered without the traction grit. It is typically used on an 8″ wide prefabricated trench drain, 8″ wide stainless steel trench drain, or 8″ wide catch basin. Typical uses are trench drains in slick production areas of manufacturing plants, chemical plants, and food and beverage plants. One of the most common areas of use is in chemical unloading areas where storage volume, chemical loading, and vehicular loads are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Dallas, GA, United States
10" wide fiberglass trench drain grate
10G48FG
10" wide fiberglass trench drain grate 10G48FG
Heavy mesh fibergalss grating with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class D. This 10″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench drain grate will handle vehicular loads. The grate comes with an anti-slip grit on the top that is particularly useful in wet and slimy environments. Upon request it can be ordered without the traction grit. It is typically used on an 8″ wide prefabricated trench drain, 8″ wide stainless steel trench drain, or 8″ wide catch basin. Typical uses are trench drains in slick production areas of manufacturing plants, chemical plants, and food and beverage plants. One of the most common areas of use is in chemical unloading areas where storage volume, chemical loading, and vehicular loads are present.

Heavy mesh fibergalss grating with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class D.

This 10″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench drain grate will handle vehicular loads. The grate comes with an anti-slip grit on the top that is particularly useful in wet and slimy environments. Upon request it can be ordered without the traction grit. It is typically used on an 8″ wide prefabricated trench drain, 8″ wide stainless steel trench drain, or 8″ wide catch basin. Typical uses are trench drains in slick production areas of manufacturing plants, chemical plants, and food and beverage plants. One of the most common areas of use is in chemical unloading areas where storage volume, chemical loading, and vehicular loads are present.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 10G48FG
Product Name 10" wide fiberglass trench drain grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Spacia Steel - SS5A2804 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Metal; Ceramic Finish
View Details
SOLID STEEL RACK DECKING<br />10 piece minimum order. - HRD-3652-3 - Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 52 inch (1321 mm)
Width 52 inch (1321 mm)
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details