Eric'sons Dura Trench 8" wide ductile iron slotted trench drain grate 08B24DI

Description
Ductile Iron Slotted Grate – coated black – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class E. This is one of our most popular 8″ wide trench drain grates. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in loading docks, parking lots, parking garages, industrial and manufacturing facilities, and any other area where a high intake volume is required.
Datasheet
Description
Ductile Iron Slotted Grate – coated black – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class E. This is one of our most popular 8″ wide trench drain grates. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in loading docks, parking lots, parking garages, industrial and manufacturing facilities, and any other area where a high intake volume is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Dallas, GA, United States
8" wide ductile iron slotted trench drain grate
08B24DI
8" wide ductile iron slotted trench drain grate 08B24DI
Ductile Iron Slotted Grate – coated black – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class E. This is one of our most popular 8″ wide trench drain grates. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in loading docks, parking lots, parking garages, industrial and manufacturing facilities, and any other area where a high intake volume is required.

Ductile Iron Slotted Grate – coated black – 8″ wide x 24″ long x 1.5″ thick – rated for DIN load class E.

This is one of our most popular 8″ wide trench drain grates. It is typically used on an 6” wide prefabricated trench drain or 6” wide catch basin. The larger openings plug less often making this grate ideal for the intake of large amounts of water. Typical uses are trench drains in loading docks, parking lots, parking garages, industrial and manufacturing facilities, and any other area where a high intake volume is required.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 08B24DI
Product Name 8" wide ductile iron slotted trench drain grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Amtico Priory Oak - AR0W7200 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Deep Warm; Barn Wood and TIck Finish
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 15 inch (381 mm)
Width 42 inch (1067 mm)
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details