Eric'sons Dura Trench 3" Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style 03M24SS

Description
3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style – 3″ wide x 24″ long x 0.5″ thick – T304 – rated for DIN load class B. This 3″ wide mesh style trench drain grate is used where design, corrosion resistance, ADA compliance, and heel compliance are a priority. It is typically used on a 2” wide prefabricated trench drain or 2” wide stainless steel trench drain. The small openings are more prone to clogging but will provide adequate inflow when properly maintained. This trench drain grate spans architectural uses, including industrial applications. Typical uses include: trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.
Datasheet
Description
3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style – 3″ wide x 24″ long x 0.5″ thick – T304 – rated for DIN load class B. This 3″ wide mesh style trench drain grate is used where design, corrosion resistance, ADA compliance, and heel compliance are a priority. It is typically used on a 2” wide prefabricated trench drain or 2” wide stainless steel trench drain. The small openings are more prone to clogging but will provide adequate inflow when properly maintained. This trench drain grate spans architectural uses, including industrial applications. Typical uses include: trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Dallas, GA, United States
3" Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style
03M24SS
3" Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style 03M24SS
3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style – 3″ wide x 24″ long x 0.5″ thick – T304 – rated for DIN load class B. This 3″ wide mesh style trench drain grate is used where design, corrosion resistance, ADA compliance, and heel compliance are a priority. It is typically used on a 2” wide prefabricated trench drain or 2” wide stainless steel trench drain. The small openings are more prone to clogging but will provide adequate inflow when properly maintained. This trench drain grate spans architectural uses, including industrial applications. Typical uses include: trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.

3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style – 3″ wide x 24″ long x 0.5″ thick – T304 – rated for DIN load class B.

This 3″ wide mesh style trench drain grate is used where design, corrosion resistance, ADA compliance, and heel compliance are a priority. It is typically used on a 2” wide prefabricated trench drain or 2” wide stainless steel trench drain. The small openings are more prone to clogging but will provide adequate inflow when properly maintained. This trench drain grate spans architectural uses, including industrial applications. Typical uses include: trench drains in pedestrian walkways, patios, plazas, parks, commercial buildings, fountains, pools, balconies, water treatment plants, manufacturing plants, and food and beverage plants.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 03M24SS
Product Name 3" Wide ADA Heel-Proof Stainless Steel Trench Grate- Mesh Style
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Wood Decking and Railing -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
Rococo Broadloom 6510 Carpet - Luxe 1471 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details