Eric'sons Dura Trench 3" Wide ADA Heel-Proof Stainless Steel Trench Grate 03CF24SSB

Description
3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- 3″ wide x 24″ long x 0.5″ thick – rated for DIN load class B. For use where traffic, corrosion resistance, ADA compliance, and heel compliance are priorities, this longitudinally slotted trench drain grate is used on a 2” wide stainless steel trench drain or 2″ wide prefabricated trench drain, but may have other applications as intended by the user. The small openings can be prone to clogging but will provide adequate drainage inflow when properly maintained. As the name indicates, ADA heel-proof grates are installed in areas where the user is trying to keep small objects out of the drain, such as the heel of a shoe. The corrosion-resistant nature of stainless steel makes this an ideal grate for both pedestrian and light-vehicular traffic in areas where corrosion may be a concern. You may also find this grate in public areas where a lot of abuse is expected, such as shopping malls, airport terminals, parks, or other common areas where a small trench drain is required and will see frequent traffic.
Datasheet
Description
3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- 3″ wide x 24″ long x 0.5″ thick – rated for DIN load class B. For use where traffic, corrosion resistance, ADA compliance, and heel compliance are priorities, this longitudinally slotted trench drain grate is used on a 2” wide stainless steel trench drain or 2″ wide prefabricated trench drain, but may have other applications as intended by the user. The small openings can be prone to clogging but will provide adequate drainage inflow when properly maintained. As the name indicates, ADA heel-proof grates are installed in areas where the user is trying to keep small objects out of the drain, such as the heel of a shoe. The corrosion-resistant nature of stainless steel makes this an ideal grate for both pedestrian and light-vehicular traffic in areas where corrosion may be a concern. You may also find this grate in public areas where a lot of abuse is expected, such as shopping malls, airport terminals, parks, or other common areas where a small trench drain is required and will see frequent traffic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Dallas, GA, United States
3" Wide ADA Heel-Proof Stainless Steel Trench Grate
03CF24SSB
3" Wide ADA Heel-Proof Stainless Steel Trench Grate 03CF24SSB
3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- 3″ wide x 24″ long x 0.5″ thick – rated for DIN load class B. For use where traffic, corrosion resistance, ADA compliance, and heel compliance are priorities, this longitudinally slotted trench drain grate is used on a 2” wide stainless steel trench drain or 2″ wide prefabricated trench drain, but may have other applications as intended by the user. The small openings can be prone to clogging but will provide adequate drainage inflow when properly maintained. As the name indicates, ADA heel-proof grates are installed in areas where the user is trying to keep small objects out of the drain, such as the heel of a shoe. The corrosion-resistant nature of stainless steel makes this an ideal grate for both pedestrian and light-vehicular traffic in areas where corrosion may be a concern. You may also find this grate in public areas where a lot of abuse is expected, such as shopping malls, airport terminals, parks, or other common areas where a small trench drain is required and will see frequent traffic.

3-inch Wide ADA Heel-Proof Stainless Steel Trench Grate- 3″ wide x 24″ long x 0.5″ thick – rated for DIN load class B.

For use where traffic, corrosion resistance, ADA compliance, and heel compliance are priorities, this longitudinally slotted trench drain grate is used on a 2” wide stainless steel trench drain or 2″ wide prefabricated trench drain, but may have other applications as intended by the user. The small openings can be prone to clogging but will provide adequate drainage inflow when properly maintained.

As the name indicates, ADA heel-proof grates are installed in areas where the user is trying to keep small objects out of the drain, such as the heel of a shoe. The corrosion-resistant nature of stainless steel makes this an ideal grate for both pedestrian and light-vehicular traffic in areas where corrosion may be a concern. You may also find this grate in public areas where a lot of abuse is expected, such as shopping malls, airport terminals, parks, or other common areas where a small trench drain is required and will see frequent traffic.

Supplier's Site Datasheet

Technical Specifications

  Eric'sons Dura Trench
Product Category Flooring (industrial)
Product Number 03CF24SSB
Product Name 3" Wide ADA Heel-Proof Stainless Steel Trench Grate
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fiberglass Molded Covered Grating - tem # FM-CV-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Bar Grating - 1-1/4
Specs
Type Grating; Bar Grating
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details