3-inch Wide ADA Heel-Proof Black Steel Trench Grate- longitudinally slotted, 3″ wide x 24″ long x 0.5″ thick – rated for DIN load class B.
This 3″ wide trench drain grate is used where heavy loadings are present, along with needing ADA compliance and heel compliance. It is typically used on an 2” wide prefabricated trench drain. The small openings are more prone to clogging but will provide adequate inflow when properly maintained. These trench drain grates are heavy-duty and can easily handle vehicular traffic. Typical uses are trench drains in combined traffic and pedestrian areas such as at shopping centers, churches, gas stations, and any other area where trench drains are required but pedestrians and traffic may be present.
| Eric'sons Dura Trench | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | 03CF24BPB |
| Product Name | 3" Wide ADA Heel-Proof Black-Coated Steel Trench Drain Grate – Longitudinally Slotted |
| Type | Grating |