ERG Materials & Aerospace Corporation Dip Switch, 8, Spst-Co, Slide, 1A; No. Of Circuits Erg Components SDS-8-014

Description
DIP SWITCH, 8, SPST-CO, SLIDE, 1A; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 8, SPST-CO, SLIDE, 1A; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 8, Spst-Co, Slide, 1A; No. Of Circuits Erg Components - 08WX5542 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8, Spst-Co, Slide, 1A; No. Of Circuits Erg Components
08WX5542
Dip Switch, 8, Spst-Co, Slide, 1A; No. Of Circuits Erg Components 08WX5542
DIP SWITCH, 8, SPST-CO, SLIDE, 1A; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes

DIP SWITCH, 8, SPST-CO, SLIDE, 1A; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 08WX5542
Product Name Dip Switch, 8, Spst-Co, Slide, 1A; No. Of Circuits Erg Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-0103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 27.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers