DIL SWITCH, 1 POS, 1A; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:JS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 30H5272 |
| Product Name | Dil Switch, 1 Pos, 1A; No. Of Circuits Erg Components |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Other Terminal Type |