ERG Materials & Aerospace Corporation Sip/dip Switch, 2, Spst, Recessed; No. Of Circuits Erg Components DS16C4-2

Description
SIP/DIP SWITCH, 2, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:4PST; Contact Voltage DC Max:30V; Contact Current DC Max:250mA; Product Range:16 Series RoHS Compliant: Yes
Datasheet
Description
SIP/DIP SWITCH, 2, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:4PST; Contact Voltage DC Max:30V; Contact Current DC Max:250mA; Product Range:16 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sip/dip Switch, 2, Spst, Recessed; No. Of Circuits Erg Components - 28C2896 - Newark, An Avnet Company
Chicago, IL, United States
Sip/dip Switch, 2, Spst, Recessed; No. Of Circuits Erg Components
28C2896
Sip/dip Switch, 2, Spst, Recessed; No. Of Circuits Erg Components 28C2896
SIP/DIP SWITCH, 2, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:4PST; Contact Voltage DC Max:30V; Contact Current DC Max:250mA; Product Range:16 Series RoHS Compliant: Yes

SIP/DIP SWITCH, 2, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:4PST; Contact Voltage DC Max:30V; Contact Current DC Max:250mA; Product Range:16 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 28C2896
Product Name Sip/dip Switch, 2, Spst, Recessed; No. Of Circuits Erg Components
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6HF Slide DIP Switch - A6HF-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-5161390-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 16
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details