See-Flo® Flow Indicators show you at a glance, the color, clarity and flow of liquids in process lines. An alloy vane indicator is flexed in proportion to flow through the variable area indicator housing. The large tempered glass window permits easy observation of fluid conditions and vane indicator position for a wide range of liquids in vertical or horizontal piping runs.
| ERDCO Engineering Corporation | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Name | See-Flo® 3100 Series Flow Indicators |
| Flow Indicator Style: | Flapper |
| Connection Type | Threaded; Flanged (optional feature) |
| Body Materials | Brass (optional feature); Steel - Stainless (optional feature); Other (optional feature); Aluminum |
| Gasket Material | Teflon, Buna or Ethylene O-Rings |
| Mounting Orientation | Vertical; Horizontal |