Eraser Company, Inc. Single Element Benchtop Infrared Heating Tool Glo-Ring® AH2402

Description
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders.
Datasheet
Description
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Element Benchtop Infrared Heating Tool - Glo-Ring® AH2402 - Eraser Company, Inc.
Syracuse, NY, USA
Single Element Benchtop Infrared Heating Tool
Glo-Ring® AH2402
Single Element Benchtop Infrared Heating Tool Glo-Ring® AH2402
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Electric Heaters
Product Number Glo-Ring® AH2402
Product Name Single Element Benchtop Infrared Heating Tool
Heater Type Radiant Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 0.22 to 0.55 kW (0.7506 to 1.88 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2060B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 150/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details