Eraser Company, Inc. Infrared Heating Lamp CK0012

Description
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp, reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized, providing excellent thermal, mechanical, and impact shock resistance. These are the ideal maintenance-free lamps for multiple heating applications. They may be used in many confined areas not suited to conventional T3 lamps. - See more at: http://www.eraser.co m/products/replaceme nt-parts-product/sea led-beam-10/#sthash. 11XyPmA9.dpuf
Description
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp, reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized, providing excellent thermal, mechanical, and impact shock resistance. These are the ideal maintenance-free lamps for multiple heating applications. They may be used in many confined areas not suited to conventional T3 lamps. - See more at: http://www.eraser.co m/products/replaceme nt-parts-product/sea led-beam-10/#sthash. 11XyPmA9.dpuf

Suppliers

Company
Product
Description
Supplier Links
Infrared Heating Lamp - CK0012 - Eraser Company, Inc.
Syracuse, NY, USA
Infrared Heating Lamp
CK0012
Infrared Heating Lamp CK0012
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp, reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized, providing excellent thermal, mechanical, and impact shock resistance. These are the ideal maintenance-free lamps for multiple heating applications. They may be used in many confined areas not suited to conventional T3 lamps. - See more at: http://www.eraser.co m/products/replaceme nt-parts-product/sea led-beam-10/#sthash. 11XyPmA9.dpuf

These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp, reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized, providing excellent thermal, mechanical, and impact shock resistance. These are the ideal maintenance-free lamps for multiple heating applications. They may be used in many confined areas not suited to conventional T3 lamps. - See more at: http://www.eraser.com/products/replacement-parts-product/sealed-beam-10/#sthash.11XyPmA9.dpuf

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Lamps
Product Number CK0012
Product Name Infrared Heating Lamp
Lamp Type Heat Lamps; Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details