Eraser Company, Inc. Infrared Heating Lamp CK0007

Description
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
Description
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.

Suppliers

Company
Product
Description
Supplier Links
Infrared Heating Lamp - CK0007 - Eraser Company, Inc.
Syracuse, NY, USA
Infrared Heating Lamp
CK0007
Infrared Heating Lamp CK0007
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.

These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Lamps
Product Number CK0007
Product Name Infrared Heating Lamp
Lamp Type Heat Lamps; Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-73NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details