Equipment Solutions, Inc. Linear Focus Actuator LFA-3404

Description
The LFA-3404 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-3404 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques. By design, the LFA-3404 Linear Focus Actuator rotates approximately 0.1 degrees or 1.7 milliradians for every 1 millimeter of translation.  Product manufacturing tolerances are closely monitored so that both lateral and angular displacements about the motion axis are as small as possible.
Datasheet
Description
The LFA-3404 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-3404 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques. By design, the LFA-3404 Linear Focus Actuator rotates approximately 0.1 degrees or 1.7 milliradians for every 1 millimeter of translation.  Product manufacturing tolerances are closely monitored so that both lateral and angular displacements about the motion axis are as small as possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Focus Actuator - LFA-3404 - Equipment Solutions, Inc.
Sunnyvale, CA, USA
Linear Focus Actuator
LFA-3404
Linear Focus Actuator LFA-3404
The LFA-3404 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-3404 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques. By design, the LFA-3404 Linear Focus Actuator rotates approximately 0.1 degrees or 1.7 milliradians for every 1 millimeter of translation.  Product manufacturing tolerances are closely monitored so that both lateral and angular displacements about the motion axis are as small as possible.

The LFA-3404 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-3404 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques. By design, the LFA-3404 Linear Focus Actuator rotates approximately 0.1 degrees or 1.7 milliradians for every 1 millimeter of translation.  Product manufacturing tolerances are closely monitored so that both lateral and angular displacements about the motion axis are as small as possible.

Supplier's Site Datasheet

Technical Specifications

  Equipment Solutions, Inc.
Product Category Linear Slides and Linear Stages
Product Number LFA-3404
Product Name Linear Focus Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Crossed-Roller, 1.0 in., 8-32, 1/4-20, No Baseplate - 9067-COM - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-573 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Linear Motion - Slide Rail - FBL35D+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.87 inch (530 mm)
View Details