Equipment Solutions, Inc. Linear Focus Actuator LFA-2010

Description
The LFA-10 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-10 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques.  The LFA-10 Linear Foucs Actuator is directly compatible with the SCA814 Servo Controlled Amplifier.
Datasheet
Description
The LFA-10 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-10 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques.  The LFA-10 Linear Foucs Actuator is directly compatible with the SCA814 Servo Controlled Amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Focus Actuator - LFA-2010 - Equipment Solutions, Inc.
Sunnyvale, CA, USA
Linear Focus Actuator
LFA-2010
Linear Focus Actuator LFA-2010
The LFA-10 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-10 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques.  The LFA-10 Linear Foucs Actuator is directly compatible with the SCA814 Servo Controlled Amplifier.

The LFA-10 Linear Focus Actuator is a high performance compact positioning system.  It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke.  The LFA-10 is well suited for optical focusing and other micropositioning applications such as scanning interferometry, surface structure analysis, disk drive testing, autofocus systems, confocal microscopy, bio-technology, semiconductor test equipment.  Note that this motor is normally configured with an analog position feedback sensor and can be optionally equipped with a digital quadrature feedback element.    The key to this products immense success is its novel tubular architecture.  This arrangement provides a means to send the optical path directly through the middle of the motor.  The moving optic attached to the motors 'C-mount' is not cantilevered and so has no torques.  The LFA-10 Linear Foucs Actuator is directly compatible with the SCA814 Servo Controlled Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Equipment Solutions, Inc.
Product Category Linear Slides and Linear Stages
Product Number LFA-2010
Product Name Linear Focus Actuator
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, Z Pico, XY Micro - 9067-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 99-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-741 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details