ept, Inc. Connector, Backplane, Plug, 133 Position, 7Row, 2Mm; Product Range Ept 243-23320-15

Description
CONNECTOR, BACKPLANE, PLUG, 133 POSITION, 7ROW, 2MM; Product Range:Type B19 Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, PLUG, 133 POSITION, 7ROW, 2MM; Product Range:Type B19 Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Plug, 133 Position, 7Row, 2Mm; Product Range Ept - 33P9219 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Plug, 133 Position, 7Row, 2Mm; Product Range Ept
33P9219
Connector, Backplane, Plug, 133 Position, 7Row, 2Mm; Product Range Ept 33P9219
CONNECTOR, BACKPLANE, PLUG, 133 POSITION, 7ROW, 2MM; Product Range:Type B19 Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, PLUG, 133 POSITION, 7ROW, 2MM; Product Range:Type B19 Series; No. of Contacts:133Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9219
Product Name Connector, Backplane, Plug, 133 Position, 7Row, 2Mm; Product Range Ept
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products