ept, Inc. Male, Solder, Ty B, Cl2, R/a,32Way, 3Mm; Product Range Ept 101-40024

Description
MALE, SOLDER, TY B, CL2, R/A,32WAY, 3MM; Product Range:Type B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes
Datasheet
Description
MALE, SOLDER, TY B, CL2, R/A,32WAY, 3MM; Product Range:Type B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male, Solder, Ty B, Cl2, R/a,32Way, 3Mm; Product Range Ept - 33P9005 - Newark, An Avnet Company
Chicago, IL, United States
Male, Solder, Ty B, Cl2, R/a,32Way, 3Mm; Product Range Ept
33P9005
Male, Solder, Ty B, Cl2, R/a,32Way, 3Mm; Product Range Ept 33P9005
MALE, SOLDER, TY B, CL2, R/A,32WAY, 3MM; Product Range:Type B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

MALE, SOLDER, TY B, CL2, R/A,32WAY, 3MM; Product Range:Type B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9005
Product Name Male, Solder, Ty B, Cl2, R/a,32Way, 3Mm; Product Range Ept
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - U236A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details