Epoxy Technology Biocompatible, High Temperature, Optical Epoxy EPO-TEK® MED-354

Description
EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment  Disposable/ IV/ Cannula/ Filters  Endoscopes & Optical Systems  Radiation Detection/Imaging Systems  Implantable/Non-Impl antable  Microfluids/ Biotech & Pharma  Surgical Tools 
Datasheet
Description
EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment  Disposable/ IV/ Cannula/ Filters  Endoscopes & Optical Systems  Radiation Detection/Imaging Systems  Implantable/Non-Impl antable  Microfluids/ Biotech & Pharma  Surgical Tools 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biocompatible, High Temperature, Optical Epoxy - EPO-TEK® MED-354 - Epoxy Technology
Billerica, MA, United States
Biocompatible, High Temperature, Optical Epoxy
EPO-TEK® MED-354
Biocompatible, High Temperature, Optical Epoxy EPO-TEK® MED-354
EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment  Disposable/ IV/ Cannula/ Filters  Endoscopes & Optical Systems  Radiation Detection/Imaging Systems  Implantable/Non-Impl antable  Microfluids/ Biotech & Pharma  Surgical Tools 

EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products.

EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in:

  • Diagnostics/ Scientific Equipment 
  • Disposable/ IV/ Cannula/ Filters 
  • Endoscopes & Optical Systems 
  • Radiation Detection/Imaging Systems 
  • Implantable/Non-Implantable 
  • Microfluids/ Biotech & Pharma 
  • Surgical Tools 
Supplier's Site Datasheet

Technical Specifications

  Epoxy Technology
Product Category Polymers and Plastic Resins
Product Number EPO-TEK® MED-354
Product Name Biocompatible, High Temperature, Optical Epoxy
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Filler Unfilled
Industry Sanitary; Optoelectronics or Photonics; Semiconductors or IC Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3132A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 520.0 %
View Details
Highly Flexible Two Part Epoxy - EP21TDC-7 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details