Epoxy Technology Optical Epoxy EPO-TEK® 323LP

Description
We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics LED/ LCD/Lighting/ Display Lasers Camera and Video Sensors Solar
Description
We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics LED/ LCD/Lighting/ Display Lasers Camera and Video Sensors Solar
Datasheet
Datasheet Summary
Powered by GS/AI

EPO-TEK® 323LP is a two-component optical epoxy designed for high-temperature applications in semiconductor, hybrid, fiber, and optical fields. It features a recommended cure temperature of 150°C for one hour, with a mix ratio of 10:1 by weight. The product has a pot life of 24 hours and a shelf life of one year at room temperature for bulk and one year at -40°C for syringe packaging. The epoxy exhibits a glass transition temperature of ,â 100°C and a degradation temperature of 413°C. It has a low weight loss percentage at elevated temperatures, making it suitable for applications requiring thermal stability. The optical properties include a spectral transmission of ,â 94% at 820-1,620 nm and a refractive index of 1.5704 at 589 nm. EPO-TEK® 323LP is particularly useful for wafer bonding in semiconductor applications, providing hermetic seals in hybrid devices, and is effective in fiber optic applications, including sealing fibers into ferrules. It is also applicable in electronic assembly as a dielectric layer and for insulating copper coil windings. The product's characteristics make it a viable option for engineers seeking reliable performance in demanding optical and electronic applications.

Datasheet Summary
Powered by GS/AI

EPO-TEK® 323LP is a two-component optical epoxy designed for high-temperature applications in semiconductor, hybrid, fiber, and optical fields. It features a recommended cure temperature of 150°C for one hour, with a mix ratio of 10:1 by weight. The product has a pot life of 24 hours and a shelf life of one year at room temperature for bulk and one year at -40°C for syringe packaging. The epoxy exhibits a glass transition temperature of ,â 100°C and a degradation temperature of 413°C. It has a low weight loss percentage at elevated temperatures, making it suitable for applications requiring thermal stability. The optical properties include a spectral transmission of ,â 94% at 820-1,620 nm and a refractive index of 1.5704 at 589 nm. EPO-TEK® 323LP is particularly useful for wafer bonding in semiconductor applications, providing hermetic seals in hybrid devices, and is effective in fiber optic applications, including sealing fibers into ferrules. It is also applicable in electronic assembly as a dielectric layer and for insulating copper coil windings. The product's characteristics make it a viable option for engineers seeking reliable performance in demanding optical and electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Optical Epoxy - EPO-TEK® 323LP - Epoxy Technology
Billerica, MA, United States
Optical Epoxy
EPO-TEK® 323LP
Optical Epoxy EPO-TEK® 323LP
We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics LED/ LCD/Lighting/ Display Lasers Camera and Video Sensors Solar

We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere.

They are commonly used in:

  • Fiber Optics and Photonics
  • LED/ LCD/Lighting/ Display
  • Lasers
  • Camera and Video
  • Sensors
  • Solar
Supplier's Site Datasheet

Technical Specifications

  Epoxy Technology
Product Category Polymers and Plastic Resins
Product Number EPO-TEK® 323LP
Product Name Optical Epoxy
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Filler Unfilled
Industry Optoelectronics or Photonics; Semiconductors or IC Packaging
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 295 Black Resin / C 295 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
PEEK Polymer Resin - VICTREX® 600P - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details