20-3242FR Epoxy is a two component potting and encapsulating compound. This product has excellent electrical insulation properties and moisture resistance. 20-3242R FR Black and Yellow meet the stringent requirements of UL 94 V-O.
| Epoxies Etc... | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 20-3242R FR |
| Product Name | Flame Retardant Epoxy System |
| Type | High Dielectric |
| Form / Function | Gel |
| Cure / Technology | Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Composition | Filled |