20-3066 is a 100% solids epoxy system which exhibits outstanding high temperature resistance. In addition to its' high temperature resistance, 20-3066 also has excellent chemical, solvent, and moisture resistance.
| Epoxies Etc... | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 20-3066 |
| Product Name | High Temperature Resistant Epoxy System |
| Type | High Dielectric |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component |
| Chemical System | Epoxy |
| Composition | Unfilled |