20-3065 is a general purpose, low viscosity epoxy potting and encapsulating resin system. This system is a 100% reactive resin, which does not contain any solvents, plasticizers, or other additives, which downgrade physical, thermal, and electrical insulation properties.
| Epoxies Etc... | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 20-3065 |
| Product Name | Potting and Encapsulating Resin |
| Type | High Dielectric |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Composition | Filled |