Epic Systems Corporation. Circular Connector Contact, 6.2 Epicr, Pin, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic 74020000

Description
Circular Connector Contact, 6.2 EPICr, Pin, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, 6.2 EPICr, Pin, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, 6.2 Epicr, Pin, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic - 99K0683 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, 6.2 Epicr, Pin, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic
99K0683
Circular Connector Contact, 6.2 Epicr, Pin, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic 99K0683
Circular Connector Contact, 6.2 EPICr, Pin, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, 6.2 EPICr, Pin, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K0683
Product Name Circular Connector Contact, 6.2 Epicr, Pin, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details