Epic Systems Corporation. Heavy Duty Insert, Plug, 36Pos, 2.5Mm2; Product Range Epic 44423266

Description
HEAVY DUTY INSERT, PLUG, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; CurrentRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 36Pos, 2.5Mm2; Product Range Epic - 46AC2207 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 36Pos, 2.5Mm2; Product Range Epic
46AC2207
Heavy Duty Insert, Plug, 36Pos, 2.5Mm2; Product Range Epic 46AC2207
HEAVY DUTY INSERT, PLUG, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; CurrentRoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2207
Product Name Heavy Duty Insert, Plug, 36Pos, 2.5Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Polyamide Metric Thread Plugs - 7217340 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details