The Heavy Duty Insert, part number 46AC2179, is designed for data and signal transmission with a robust crimp connection that ensures permanent vibration-proof contact. It features 8 socket contacts and is compatible with the EPIC® MH system, allowing for flexibility in various applications. The product supports a temperature range of -40°C to +125°C and has a rated voltage of 50 V with a rated current of 10 A. It is suitable for crimp termination of wire sizes from 0.14 mm² to 2.50 mm². The insert meets fire protection standards for railway vehicles according to EN 45545-2, making it suitable for use in demanding environments. The product is RoHS compliant and has a pollution degree rating of 3, ensuring its reliability in various industrial applications.
HEAVY DUTY INSERT, RCPT, 8POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 46AC2179 |
| Product Name | Heavy Duty Insert, Rcpt, 8Pos, 2.5Mm2; Product Range Epic |