Epic Systems Corporation. Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Epic 44423228

Description
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Epic - 46AC2177 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Epic
46AC2177
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Epic 46AC2177
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2177
Product Name Heavy Duty Insert, Plug, 8Pos, 2.5Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

218 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.218 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers