Epic Systems Corporation. Heavy Duty Insert, Rcpt, 20Pos, 4Mm2; Product Range Epic 44423227

Description
HEAVY DUTY INSERT, RCPT, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 20Pos, 4Mm2; Product Range Epic - 46AC2176 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 20Pos, 4Mm2; Product Range Epic
46AC2176
Heavy Duty Insert, Rcpt, 20Pos, 4Mm2; Product Range Epic 46AC2176
HEAVY DUTY INSERT, RCPT, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2176
Product Name Heavy Duty Insert, Rcpt, 20Pos, 4Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75835 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details