Epic Systems Corporation. Heavy Duty Insert, Rcpt, 8Pos, 4Mm2; Product Range Epic 44423221

Description
HEAVY DUTY INSERT, RCPT, 8POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos, 4Mm2; Product Range Epic - 46AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos, 4Mm2; Product Range Epic
46AC2170
Heavy Duty Insert, Rcpt, 8Pos, 4Mm2; Product Range Epic 46AC2170
HEAVY DUTY INSERT, RCPT, 8POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2170
Product Name Heavy Duty Insert, Rcpt, 8Pos, 4Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

4,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.00 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/2" NPT
View Details
2 suppliers