Epic Systems Corporation. Heavy Duty Insert, Rcpt, 3Pos, 10Mm2; Product Range Epic 44423215

Description
HEAVY DUTY INSERT, RCPT, 3POS, 10MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 3POS, 10MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 3Pos, 10Mm2; Product Range Epic - 46AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 3Pos, 10Mm2; Product Range Epic
46AC2164
Heavy Duty Insert, Rcpt, 3Pos, 10Mm2; Product Range Epic 46AC2164
HEAVY DUTY INSERT, RCPT, 3POS, 10MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 3POS, 10MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2164
Product Name Heavy Duty Insert, Rcpt, 3Pos, 10Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8178855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details