MOCAP LLC
Threaded Plastic Plugs for Flared JIC Fittings
FJP320
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Suppliers
Threaded Plastic Plugs for Flared JIC Fittings
FJP320
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Red)
- Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
FJP320 |
|
Product Name
|
Threaded Plastic Plugs for Flared JIC Fittings |
|
Overall Length
|
1.31 inch (33.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Threaded; Flange
Overall Length
0.4724 inch (12 mm)
Material
Polyethylene (PE)
View Details
Overall Length
0.5315 inch (13.5 mm)
Material
Polyethylene (PE)
View Details
Overall Length
0.9291 inch (23.6 mm)
Material
Polyethylene (PE)
View Details
Overall Length
1 inch (25.4 mm)
Material
Rubber - Silicone
View Details