Epic Systems Corporation. Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Epic 44423213

Description
HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Epic - 46AC2162 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Epic
46AC2162
Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Epic 46AC2162
HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2162
Product Name Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

11 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 11.03 mm
View Details
End stop kit - KSM-8 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers