Epic Systems Corporation. Rectangular Connector, Plug Insert, 6Way, Screw; Product Range Epic 10.19

Description
RECTANGULAR CONNECTOR, PLUG INSERT, 6WAY, SCREW; Product Range:HBE Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Description
RECTANGULAR CONNECTOR, PLUG INSERT, 6WAY, SCREW; Product Range:HBE Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug Insert, 6Way, Screw; Product Range Epic - 98K5111 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug Insert, 6Way, Screw; Product Range Epic
98K5111
Rectangular Connector, Plug Insert, 6Way, Screw; Product Range Epic 98K5111
RECTANGULAR CONNECTOR, PLUG INSERT, 6WAY, SCREW; Product Range:HBE Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG INSERT, 6WAY, SCREW; Product Range:HBE Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98K5111
Product Name Rectangular Connector, Plug Insert, 6Way, Screw; Product Range Epic
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8159179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M20
View Details