JANSH2N7668UFBC is a radiation-hardened enhancement-mode gallium nitride FET designed for space and harsh environments, part of a series with 100 V drain-source voltage rating, 30 A continuous drain current, and FSMD-B package. It operates with a gate-source voltage range of +6 V, -4 V, has a thermal resistance of 2.25 °C/W, and a maximum on-resistance of 15 mΩ. The device is rated for total ionizing dose up to 1000 kRad, single event effects immunity up to 84 MeV·mg/cm² at full breakdown voltage, and radiation tolerance to 1 × 10¹⁵ neutrons/cm². The series meets JANS qualification pending and is certified for use in satellite applications including reaction wheels and solar array drives.
QPL GAN FET HEMT 100V 30A FSMD-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-JANSH2N7668UFBC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |