Power Driver Module 3 Phase 50V 18-SMD Module
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 4107-FBS-GAM02P-C-PSE-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side; Low-side |
| Output Configuration | Noninverting |
| Supply Voltage | 4.5 to 5.5 volts |
| Rise Time | 63 ns |