The FBG10N30BSH is a radiation-hardened, 100 V, 30 A, eGaN® power HEMT designed for space and high-reliability applications, featuring a compact hermetic FSMD-B surface-mount package measuring 3.81 mm × 5.59 mm. It has a maximum drain-source resistance of 16 mΩ at 25°C, a gate-source threshold voltage range of 0.8 to 2.5 V, and is immune to total ionizing doses up to 1 Mrad and neutron fluences up to 4 × 10¹⁵ neutrons/cm². The device supports single-event effect immunity up to 83.2 MeV·cm²/mg and operates from -55°C to 150°C. It includes a source-sense pin for precise current monitoring and meets MIL-STD-750 radiation testing standards.
GANFET N-CH 100V 30A 4FSMD-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-FBG10N30BSH-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |