EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, Orange; Switch Operation Eoz FL12NO

Description
PB SWITCH, SPST-NO, IP67, QC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, Orange; Switch Operation Eoz - 24AC8586 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, Orange; Switch Operation Eoz
24AC8586
Pb Switch, Spst-No, Ip67, Qc, Orange; Switch Operation Eoz 24AC8586
PB SWITCH, SPST-NO, IP67, QC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8586
Product Name Pb Switch, Spst-No, Ip67, Qc, Orange; Switch Operation Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11CV - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 906658 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details