EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, Blue; Product Range Eoz FL12LB5

Description
PB SWITCH, SPST-NO, IP67, QC, BLUE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, BLUE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, Blue; Product Range Eoz - 24AC8577 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, Blue; Product Range Eoz
24AC8577
Pb Switch, Spst-No, Ip67, Qc, Blue; Product Range Eoz 24AC8577
PB SWITCH, SPST-NO, IP67, QC, BLUE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, BLUE; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8577
Product Name Pb Switch, Spst-No, Ip67, Qc, Blue; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP4LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3002GB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10151757 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details