EOS Power USA, Inc. POWER SUPPLY, EXTERNAL, 12V, 80 WATTS LFZVC90NS12E

Description
Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more. Features Single Output Products High Power Density to 8 W/in. Efficiency to 90% EN55022-B, FCC Part 15 Level B Noise Class 2 Safety Approvals Universal: 90 V to 240 V
Description
Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more. Features Single Output Products High Power Density to 8 W/in. Efficiency to 90% EN55022-B, FCC Part 15 Level B Noise Class 2 Safety Approvals Universal: 90 V to 240 V

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, EXTERNAL, 12V, 80 WATTS - 70059533 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, 12V, 80 WATTS
70059533
POWER SUPPLY, EXTERNAL, 12V, 80 WATTS 70059533
Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more. Features Single Output Products High Power Density to 8 W/in. Efficiency to 90% EN55022-B, FCC Part 15 Level B Noise Class 2 Safety Approvals Universal: 90 V to 240 V

Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more.
Features

  • Single Output Products
  • High Power Density to 8 W/in.
  • Efficiency to 90%
  • EN55022-B, FCC Part 15 Level B Noise
  • Class 2 Safety Approvals
  • Universal: 90 V to 240 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059533
Product Name POWER SUPPLY, EXTERNAL, 12V, 80 WATTS
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XT15-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details