EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 40 WATTS, 15 V, 2 X 4 INCH LFVLT40-1202

Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant
Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 40 WATTS, 15 V, 2 X 4 INCH - 70059473 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 40 WATTS, 15 V, 2 X 4 INCH
70059473
POWER SUPPLY, OPEN FRAME, 40 WATTS, 15 V, 2 X 4 INCH 70059473
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

VLT Series
40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies
Features:

  • Small Form Factor — From 2" × 4" × 1"
  • Lowest Height Profile Available
  • High Efficiency Up to 86%
  • Convection Cooled Rating
  • Full Approvals
  • EN61000-3-3 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059473
Product Name POWER SUPPLY, OPEN FRAME, 40 WATTS, 15 V, 2 X 4 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Aerospace & Defense Products - AFL2805S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details