EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 150 WATTS, 5 V, 3 X 5 INCH LFVLT150-1100

Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 150 WATTS, 5 V, 3 X 5 INCH - 70059508 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 150 WATTS, 5 V, 3 X 5 INCH
70059508
POWER SUPPLY, OPEN FRAME, 150 WATTS, 5 V, 3 X 5 INCH 70059508
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

VLT Series
110-200 Watts Single and Quad Output AC/DC Power Supplies
Features

  • Small Form Factor — 3.04" × 5.00" × 1.07"
  • Lowest Height Profile Available
  • High Efficiency >86%
  • Forced Air Cooled and Convection Rating
  • Full Approvals
  • EN61000-3-2 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059508
Product Name POWER SUPPLY, OPEN FRAME, 150 WATTS, 5 V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details