EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 100 WATTS, 12V, 3 X 5 INCH LFVLT100-1001

Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant
Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 100 WATTS, 12V, 3 X 5 INCH - 70059496 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 100 WATTS, 12V, 3 X 5 INCH
70059496
POWER SUPPLY, OPEN FRAME, 100 WATTS, 12V, 3 X 5 INCH 70059496
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

VLT Series
40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies
Features:

  • Small Form Factor — From 2" × 4" × 1"
  • Lowest Height Profile Available
  • High Efficiency Up to 86%
  • Convection Cooled Rating
  • Full Approvals
  • EN61000-3-3 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059496
Product Name POWER SUPPLY, OPEN FRAME, 100 WATTS, 12V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details