EOS Power USA, Inc. POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 55 WATTS, LOW STANDBY POWER LFMVC65NR12E

Description
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays
Description
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 55 WATTS, LOW STANDBY POWER - 70059538 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 55 WATTS, LOW STANDBY POWER
70059538
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 55 WATTS, LOW STANDBY POWER 70059538
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays

M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard.
Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input.
Applications

  • Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips
  • Defibrillators, Medical Test Systems
  • Nurse Call Stations
  • Sleep Apnea, Hospital Data Systems
  • Laboratory Equipment
  • Health Care Information Systems
  • Dental Equipment
  • Medical Research Equipment, Touch Screen Displays
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059538
Product Name POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 55 WATTS, LOW STANDBY POWER
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details