Entrelec ETLC Screw Clamp 19916626

Description
FUSEHOLDER W/ LED INDICATOR, 24V
Description
FUSEHOLDER W/ LED INDICATOR, 24V

Suppliers

Company
Product
Description
Supplier Links
ETLC Screw Clamp - 019916626 - Galco Industrial Electronics
Madison Heights, MI, United States
ETLC Screw Clamp
019916626
ETLC Screw Clamp 019916626
FUSEHOLDER W/ LED INDICATOR, 24V

FUSEHOLDER W/ LED INDICATOR, 24V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Cable Clamps
Product Number 019916626
Product Name ETLC Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 475186 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.394 inch (10 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers