Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ENTING WATER CONDITIONING, INC.
8276-1 -- SOLENOID VALVE-S5000B & UP,2"
Enting Water Conditioning, Inc.
Solenoid Valve-S5000B & UP,2"
8276-1
Description
Solenoid Valve-S5000B & UP,2"
Enting Water Conditioning, Inc.
Done
Description
Solenoid Valve-S5000B & UP,2"
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Solenoid Valve-S5000B & UP,2"
8276-1
Solenoid Valve-S5000B & UP,2"
8276-1
Solenoid Valve-S5000B & UP,2"
Solenoid Valve-S5000B & UP,2"
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Industrial Valves
Product Number
8276-1
Product Name
Solenoid Valve-S5000B & UP,2"
Unlock Full Specs
to access all available technical data
Similar Products
IMI Life Science
Rotary shear valve, 8 port, 2 position
VD08021PKPKPK0050
Specs
Maximum Pressure
? to 493.13 psi (? to 347 m H2O)
Number of Ports
8
View Details
RS Components, Ltd.
Filter Regulators
1259940
Specs
Valve Size
0.12 inch (3.17 mm)
Maximum Pressure
11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description
Threaded
View Details
DynaQuip Controls
Electrically Actuated Carbon Steel Ball Valve
E2C Series
Specs
Valve Type
Ball; Sanitary
Primary Material
Steel
Media
Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Exsenco, LLC
Direct Acting High-Speed Servo Valve
SANTEST DA03S-8
Specs
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details