Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
O-RINGS
ENTING WATER CONDITIONING, INC.
4988 -- O-RING FOR #10, #12, #20, BUNA-N
Enting Water Conditioning, Inc.
O-Ring for #10, #12, #20, Buna-N
4988
Description
O-Ring for #10, #12, #20, Buna-N
Enting Water Conditioning, Inc.
Done
Description
O-Ring for #10, #12, #20, Buna-N
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
O-Ring for #10, #12, #20, Buna-N
4988
O-Ring for #10, #12, #20, Buna-N
4988
O-Ring for #10, #12, #20, Buna-N
O-Ring for #10, #12, #20, Buna-N
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
O-rings
Product Number
4988
Product Name
O-Ring for #10, #12, #20, Buna-N
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Neoprene Sealing O-Rings
8113303
Specs
O-ring Size
Custom
Inside Diameter (ID)
0.6732 inch (17.1 mm)
Outside Diameter (OD)
0.9055 inch (23 mm)
View Details
Precision Polymer Engineering Ltd.
Custom Elastmer O-Rings
Specs
O-ring Hardness (Durometer)
40 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
O-ring Features
FDA Approved or 3A Sanitary Classification (optional feature); Peroxide Cured (optional feature)
Synthetic Rubbers
Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); Silicone Rubber (optional feature)
View Details
RS Components, Ltd.
Cable Gland O-Rings
2712596
Specs
Synthetic Rubbers
Polychloroprene (CR - Neoprene); Neoprene
View Details
Petersen Products Co.
O-Ring Lube - Barium Grease
971-5100-001
View Details