Enting Water Conditioning, Inc. Uni-Dose Pump-Var,.3-30 GPD, 120V 4777-4

Description
Uni-Dose Pump-Var,.3-30 GPD, 120V
Description
Uni-Dose Pump-Var,.3-30 GPD, 120V

Suppliers

Company
Product
Description
Supplier Links
Uni-Dose Pump-Var,.3-30 GPD, 120V - 4777-4 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Uni-Dose Pump-Var,.3-30 GPD, 120V
4777-4
Uni-Dose Pump-Var,.3-30 GPD, 120V 4777-4
Uni-Dose Pump-Var,.3-30 GPD, 120V

Uni-Dose Pump-Var,.3-30 GPD, 120V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4777-4
Product Name Uni-Dose Pump-Var,.3-30 GPD, 120V
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details