Enting Water Conditioning, Inc. Uni-Dose Pump-.12-12 GPD, 120V 4777-2

Description
Uni-Dose Pump-.12-12 GPD, 120V
Description
Uni-Dose Pump-.12-12 GPD, 120V

Suppliers

Company
Product
Description
Supplier Links
Uni-Dose Pump-.12-12 GPD, 120V - 4777-2 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Uni-Dose Pump-.12-12 GPD, 120V
4777-2
Uni-Dose Pump-.12-12 GPD, 120V 4777-2
Uni-Dose Pump-.12-12 GPD, 120V

Uni-Dose Pump-.12-12 GPD, 120V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4777-2
Product Name Uni-Dose Pump-.12-12 GPD, 120V
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details